Samtec Inc. Terminals MTLW-105-06-L-S-150

Description
.100 Low Profile Variable Post Height T
Request a Quote
Description
.100 Low Profile Variable Post Height T
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 5 Contacts (part number 18W9811) from Samtec features a low-profile design with a square post measuring 0.025 inches. It is suitable for board-to-board applications and has a pitch spacing of 2.54 mm. The header is available in both single and double row configurations, with a maximum of 40 pins per row. The terminals are made from phosphor bronze and are offered with various plating options, including gold flash and matte tin. This product is RoHS compliant and lead-free solderable, with a current rating of 5.2 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is designed for compatibility with specific board and cable mates, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 5 Contacts (part number 18W9811) from Samtec features a low-profile design with a square post measuring 0.025 inches. It is suitable for board-to-board applications and has a pitch spacing of 2.54 mm. The header is available in both single and double row configurations, with a maximum of 40 pins per row. The terminals are made from phosphor bronze and are offered with various plating options, including gold flash and matte tin. This product is RoHS compliant and lead-free solderable, with a current rating of 5.2 A per pin when two pins are powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This header is designed for compatibility with specific board and cable mates, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTLW-105-06-L-S-150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec - 18W9811 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec
18W9811
Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec 18W9811
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-105-06-L-S-150
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-105-06-L-S-150
CONN HEADER VERT 5POS 2.54MM

CONN HEADER VERT 5POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-105-06-L-S-150 18W9811 MTLW-105-06-L-S-150
Product Name Terminals Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details