The Header, 2.54 mm, Through Hole, 5 Contacts (part number 46P6748) from Samtec features a low-profile design with a square post height of 0.025 inches. It is compatible with various board and cable mates, including BSW, CES, SLW, HLE, SMSD, and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, offering a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for a variety of applications.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 5 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-105-06-G-S-130 | 46P6748 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 5 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |