The Header, 2.54 mm, Through Hole, 8 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with 8 contacts and is suitable for through-hole mounting. The product is made from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It has a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The header is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 8POS 2.54MM
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-104-24-L-D-240 | 18W9560 | MTLW-104-24-L-D-240 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |