The Header, 2.54 mm, Through Hole, 8 Contacts (part number 18W9262) from Samtec features a low-profile design with a square post measuring 0.025 inches. It is suitable for board-to-board applications and is compatible with various cable mates including SMSD and SMSS. The header is constructed from black liquid crystal polymer with phosphor bronze terminals, offering a current rating of 5.2 A per pin when two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs.
.100 Low Profile Variable Post Height T
CONN HEADER VERT 8POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-104-08-G-D-350 | MTLW-104-08-G-D-350 | 18W9262 |
| Product Name | Terminals | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |