Samtec Inc. Terminals MTLW-104-07-G-S-250

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 96AC1151 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
96AC1151
Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 96AC1151
CONN UNSHRD HDR HDR 4 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 4 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54 Mm, Through Hole, 4 Contacts; Connector Systems Samtec - 18W9112 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 4 Contacts; Connector Systems Samtec
18W9112
Header, 2.54 Mm, Through Hole, 4 Contacts; Connector Systems Samtec 18W9112
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-104-07-G-S-250 96AC1151 18W9112
Product Name Terminals Conn Unshrd Hdr Hdr 4 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54 Mm, Through Hole, 4 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Minitek ® - 10075024-G04-03ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details