The Header, 2.54 mm, Through Hole, 8 Contacts (part number 18W8879) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a double row configuration with a total of 8 contacts. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, ensuring durability and reliability. It is available with various plating options, including gold flash and matte tin, which enhance its performance in different environments. The current rating is 5.2 A per pin when two pins are powered, and it operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for a wide range of electronic applications.
.100 Low Profile Variable Post Height T
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 8POS 2.54MM
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-104-05-G-D-275 | 18W8879 | MTLW-104-05-G-D-275 |
| Product Name | Terminals | Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |