Samtec Inc. Terminals MTLW-103-07-G-D-230

Description
.100 Low Prof Variable Post Height Termi
Request a Quote Datasheet
Description
.100 Low Prof Variable Post Height Termi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTLW-103-07-G-D-230 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.100 Low Prof Variable Post Height Termi

.100 Low Prof Variable Post Height Termi

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTLW-103-07-G-D-230
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTLW-103-07-G-D-230
CONN 6 POS HDR 0.100" UNSHR

CONN 6 POS HDR 0.100" UNSHR

Supplier's Site
Modified Low Profile Terminal Rohs Compliant Samtec - 81AC9376 - Newark, An Avnet Company
Chicago, IL, United States
Modified Low Profile Terminal Rohs Compliant Samtec
81AC9376
Modified Low Profile Terminal Rohs Compliant Samtec 81AC9376
MODIFIED LOW PROFILE TERMINAL ROHS COMPLIANT: YES

MODIFIED LOW PROFILE TERMINAL ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec - 18W8353 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
18W8353
Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec 18W8353
HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 6 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTLW-103-07-G-D-230 MTLW-103-07-G-D-230 81AC9376 18W8353
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Modified Low Profile Terminal Rohs Compliant Samtec Header, 2.54 Mm, Through Hole, 6 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCB Headers - 147097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details