Samtec Inc. Terminals MTLW-102-24-L-D-310

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 4 Contacts; Connector Systems Samtec - 40AC2395 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 4 Contacts; Connector Systems Samtec
40AC2395
Header, 2.54 Mm, Through Hole, 4 Contacts; Connector Systems Samtec 40AC2395
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-102-24-L-D-310 40AC2395
Product Name Terminals Header, 2.54 Mm, Through Hole, 4 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data