Samtec Inc. Terminals MTLW-102-07-L-S-230

Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet
Description
.100 Low Profile Variable Post Height T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
.100 Low Profile Variable Post Height T

.100 Low Profile Variable Post Height T

Buy Now
Header, 2.54 Mm, Through Hole, 2 Contacts; Connector Systems Samtec - 18W7664 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Contacts; Connector Systems Samtec
18W7664
Header, 2.54 Mm, Through Hole, 2 Contacts; Connector Systems Samtec 18W7664
HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTLW-102-07-L-S-230 18W7664
Product Name Terminals Header, 2.54 Mm, Through Hole, 2 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details