The Header, 2.54 mm, Through Hole, 4 Contacts (part number 40AC2348) is a low-profile connector designed for board-to-board applications. It features a pitch spacing of 2.54 mm and is available in both single and double row configurations. The header is constructed with high-quality phosphor bronze terminals and is compatible with various board mates including BSW, CES, SLW, and HLE, as well as cable mates such as SMSD and SMSS. This product supports a current rating of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or up to +125 °C with gold plating. The header is RoHS compliant and lead-free solderable, making it suitable for a wide range of applications. The insulator material is black liquid crystal polymer, ensuring durability and reliability in electronic assemblies.
.100 Low Profile Variable Post Height T
CONN HEADER VERT 4POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 4 CONTACTS; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-102-05-L-D-115 | MTLW-102-05-L-D-115 | 40AC2348 |
| Product Name | Terminals | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 4 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |