The Connector, Header, 1Pos, 1Row (part number 18W7254) from Samtec is designed for board-to-board applications with a low-profile configuration. It features a single row with a 2.54 mm (0.100") pitch and is compatible with various board and cable mates, including BSW, CES, SLW, HLE, SMSD, and SMSS. The header is constructed with high-quality Phosphor Bronze terminals and is available with different plating options, including Gold flash and Matte Tin. It has a current rating of 5.2 A per pin (with two pins powered) and operates within a temperature range of -55 °C to +105 °C with Tin, or -55 °C to +125 °C with Gold. The product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications.
.100 Low Profile Variable Post Height T
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTLW-101-09-G-S-435 | 18W7254 |
| Product Name | Terminals | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |