Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979411-MSAT-181-A-G-
Packaging: Bulk
Pitch: 2.54 mm
Termination: Solder
Number of Contacts: 181
Gender: Male
Orientation: Straight
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979411-MSAT-181-A-G-15 |
| Product Name | OEM Parts - OEM Parts (M - N) - MSAT-181-A-G-15 |