Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1080189-MPT1-119-07-
Pitch: 2.54 mm
Number of Rows: 3
Termination: Solder
Number of Contacts: 57
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): HTSW-119-08-G-T; HTSW-119-08-G-T-RA; MTSW-119-28-L-T-900;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1080189-MPT1-119-07-G-T |
| Product Name | OEM Parts - OEM Parts (M - N) - MPT1-119-07-G-T |