Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-107-01-T-SH

Description
CONN HEADER SMD R/A 7POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 7POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-107-01-T-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-107-01-T-SH
CONN HEADER SMD R/A 7POS 2MM

CONN HEADER SMD R/A 7POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 1X7 Position; Connector Systems Samtec - 85T5703 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 1X7 Position; Connector Systems Samtec
85T5703
Header, 2.0Mm, Smd, 1X7 Position; Connector Systems Samtec 85T5703
HEADER, 2.0MM, SMD, 1X7 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 1X7 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-107-01-T-SH 85T5703
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 1X7 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors / Coaxial Connectors - 032-0155-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details