Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-107-01-S-SH-006

Description
CONN HEADER SMD R/A 7POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 7POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-107-01-S-SH-006
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-107-01-S-SH-006
CONN HEADER SMD R/A 7POS 2MM

CONN HEADER SMD R/A 7POS 2MM

Supplier's Site
Header. 7 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2209 - Newark, An Avnet Company
Chicago, IL, United States
Header. 7 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2209
Header. 7 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2209
HEADER. 7 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 7 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-107-01-S-SH-006 40AC2209
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 7 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10066848-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details