Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-107-01-S-SH-005

Description
CONN HEADER SMD R/A 7POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 7POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-107-01-S-SH-005
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-107-01-S-SH-005
CONN HEADER SMD R/A 7POS 2MM

CONN HEADER SMD R/A 7POS 2MM

Supplier's Site
Header. 7 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2208 - Newark, An Avnet Company
Chicago, IL, United States
Header. 7 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2208
Header. 7 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2208
HEADER. 7 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 7 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-107-01-S-SH-005 40AC2208
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 7 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details