Samtec Inc. Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec MMT-106-02-S-SH

Description
HEADER. 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER. 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 48T7364 - Newark, An Avnet Company
Chicago, IL, United States
Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
48T7364
Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 48T7364
HEADER. 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48T7364
Product Name Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-G01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2202/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers