Samtec Inc. Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec MMT-106-02-S-SH-K

Description
HEADER. 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER. 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2198 - Newark, An Avnet Company
Chicago, IL, United States
Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2198
Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2198
HEADER. 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC2198
Product Name Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Accessories - 1124-1309-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details