Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-106-02-S-SH-004

Description
CONN HEADER SMD R/A 6POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 6POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-106-02-S-SH-004
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-106-02-S-SH-004
CONN HEADER SMD R/A 6POS 2MM

CONN HEADER SMD R/A 6POS 2MM

Supplier's Site
Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2200 - Newark, An Avnet Company
Chicago, IL, United States
Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2200
Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2200
HEADER. 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 6 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-106-02-S-SH-004 40AC2200
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 6 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details