Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-105-01-L-SH

Description
CONN HEADER SMD R/A 5POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 5POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-105-01-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-105-01-L-SH
CONN HEADER SMD R/A 5POS 2MM

CONN HEADER SMD R/A 5POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 1X5 Position; Connector Systems Samtec - 85T5672 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 1X5 Position; Connector Systems Samtec
85T5672
Header, 2.0Mm, Smd, 1X5 Position; Connector Systems Samtec 85T5672
HEADER, 2.0MM, SMD, 1X5 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 1X5 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-105-01-L-SH 85T5672
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 1X5 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type Straight Plug - 190406(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42031-031-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details