Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-104-01-T-SH-P

Description
CONN HEADER SMD R/A 4POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 4POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-104-01-T-SH-P
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-104-01-T-SH-P
CONN HEADER SMD R/A 4POS 2MM

CONN HEADER SMD R/A 4POS 2MM

Supplier's Site
Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2168 - Newark, An Avnet Company
Chicago, IL, United States
Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2168
Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2168
HEADER. 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-104-01-T-SH-P 40AC2168
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1408-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details