Samtec Inc. Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems Samtec MMT-104-01-T-SH-K-TR

Description
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems Samtec - 87T7271 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems Samtec
87T7271
Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems Samtec 87T7271
CONNECTOR, HEADER, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87T7271
Product Name Connector, Header, 4 Position, 1Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products