Samtec Inc. Header, 2.0Mm, Smd, 2X4 Position; Connector Systems Samtec MMT-104-01-T-DH

Description
HEADER, 2.0MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.0MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X4 Position; Connector Systems Samtec - 85T5660 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X4 Position; Connector Systems Samtec
85T5660
Header, 2.0Mm, Smd, 2X4 Position; Connector Systems Samtec 85T5660
HEADER, 2.0MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X4 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5660
Product Name Header, 2.0Mm, Smd, 2X4 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details