Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-104-01-SM-SH-K

Description
CONN HEADER SMD R/A 4POS 2MM
Description
CONN HEADER SMD R/A 4POS 2MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header 40AC2166 features 4 contacts in a single row with a 2 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and supports lead-free soldering. It is compatible with various board mates and cable mates, making it versatile for different applications. Additionally, it can be supplied with optional pick and place pads for ease of assembly.

Datasheet Summary
Powered by GS/AI

The Header 40AC2166 features 4 contacts in a single row with a 2 mm pitch, designed for surface mount applications. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and supports lead-free soldering. It is compatible with various board mates and cable mates, making it versatile for different applications. Additionally, it can be supplied with optional pick and place pads for ease of assembly.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-104-01-SM-SH-K
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-104-01-SM-SH-K
CONN HEADER SMD R/A 4POS 2MM

CONN HEADER SMD R/A 4POS 2MM

Supplier's Site
Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2166 - Newark, An Avnet Company
Chicago, IL, United States
Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2166
Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2166
HEADER. 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 4 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-104-01-SM-SH-K 40AC2166
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 4 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers