Samtec Inc. Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec MMT-103-02-T-MT

Description
HEADER, 2.0MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 2.0MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, SMD, 2x3 Position (part number 85T5655) is a surface mount connector designed for board-to-board and wire-to-board applications. It features a pitch spacing of 2.00 mm and consists of 6 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This connector operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating, and it is RoHS compliant. The product is lead-free solderable and has a maximum SMT lead coplanarity of 0.10 mm for 2-25 positions and 0.15 mm for 26-36 positions. It is compatible with various mating connectors, including CLT, SQT, and others, and is available with optional pick and place pads.

Datasheet Summary
Powered by GS/AI

The Header, 2.0mm, SMD, 2x3 Position (part number 85T5655) is a surface mount connector designed for board-to-board and wire-to-board applications. It features a pitch spacing of 2.00 mm and consists of 6 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This connector operates within a temperature range of -55°C to +105°C with tin plating and -55°C to +125°C with gold plating, and it is RoHS compliant. The product is lead-free solderable and has a maximum SMT lead coplanarity of 0.10 mm for 2-25 positions and 0.15 mm for 26-36 positions. It is compatible with various mating connectors, including CLT, SQT, and others, and is available with optional pick and place pads.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec - 85T5655 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec
85T5655
Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec 85T5655
HEADER, 2.0MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85T5655
Product Name Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data