Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-103-02-L-DH

Description
CONN HEADER SMD R/A 6POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 6POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-103-02-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-103-02-L-DH
CONN HEADER SMD R/A 6POS 2MM

CONN HEADER SMD R/A 6POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec - 85T5650 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec
85T5650
Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec 85T5650
HEADER, 2.0MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:MMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-103-02-L-DH 85T5650
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NAM3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1224741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details