Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-103-01-S-SH-K

Description
CONN HEADER SMD R/A 3POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 3POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-103-01-S-SH-K
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-103-01-S-SH-K
CONN HEADER SMD R/A 3POS 2MM

CONN HEADER SMD R/A 3POS 2MM

Supplier's Site
Header. 3 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec - 40AC2148 - Newark, An Avnet Company
Chicago, IL, United States
Header. 3 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
40AC2148
Header. 3 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec 40AC2148
HEADER. 3 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

HEADER. 3 CONTACTS, 1 ROW, SURFACE MOUNT, 2 MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-103-01-S-SH-K 40AC2148
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header. 3 Contacts, 1 Row, Surface Mount, 2 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Curved Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details