Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-103-01-L-MT

Description
CONN HEADER SMD R/A 6POS 2MM
Datasheet
Description
CONN HEADER SMD R/A 6POS 2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - MMT-103-01-L-MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MMT-103-01-L-MT
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MMT-103-01-L-MT
CONN HEADER SMD R/A 6POS 2MM

CONN HEADER SMD R/A 6POS 2MM

Supplier's Site
Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec - 85T5646 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec
85T5646
Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec 85T5646
HEADER, 2.0MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.0MM, SMD, 2X3 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Right Angle, Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMT-103-01-L-MT 85T5646
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.0Mm, Smd, 2X3 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details