Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SAMTEC INC.
MMSD-12-24C-L-20.00-D-K-LDX -- MINI-MATE CABLE ASSEMBLY, 0.100" PITCH SAMTEC
Samtec Inc.
Mini-Mate Cable Assembly, 0.100" Pitch Samtec
MMSD-12-24C-L-20.00-D-K-LDX
Description
Mini-Mate Cable Assembly, 0.100" Pitch
Newark, An Avnet Company
Done
Description
Mini-Mate Cable Assembly, 0.100" Pitch
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mini-Mate Cable Assembly, 0.100" Pitch Samtec
96AH2839
Mini-Mate Cable Assembly, 0.100" Pitch Samtec
96AH2839
Mini-Mate Cable Assembly, 0.100" Pitch
Mini-Mate Cable Assembly, 0.100" Pitch
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
96AH2839
Product Name
Mini-Mate Cable Assembly, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Locator For 125 Series Pmhp Cont. Rohs Compliant Anderson Power Products
1304G19
View Details
Advantech
D-Sub, D-Shaped Connector Adapters
BB-9SGM
Specs
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details
Suzhou Ele Mfg Co., Ltd.
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing
5681
Specs
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Connector - 2 Pin 2mm Right Angle Pogo Pin Female
Specs
Geometry
Right Angle
View Details