Samtec Inc. Pin & Socket Connectors MMS-140-01-L-DV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-140-01-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-140-01-L-DV
Pin & Socket Connectors MMS-140-01-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-140-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-140-01-L-DV
CONN RCPT 80POS 0.079 GOLD PCB

CONN RCPT 80POS 0.079 GOLD PCB

Supplier's Site
Board-Board Connector, Socket, 80Way, 2Row; Connector Systems Samtec - 11P5773 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 80Way, 2Row; Connector Systems Samtec
11P5773
Board-Board Connector, Socket, 80Way, 2Row; Connector Systems Samtec 11P5773
BOARD-BOARD CONNECTOR, SOCKET, 80WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 80WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site
Conn, Rcpt, 80Pos, 2Row, 2Mm Rohs Compliant Samtec - 85AJ3388 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 80Pos, 2Row, 2Mm Rohs Compliant Samtec
85AJ3388
Conn, Rcpt, 80Pos, 2Row, 2Mm Rohs Compliant Samtec 85AJ3388
CONN, RCPT, 80POS, 2ROW, 2MM ROHS COMPLIANT: YES

CONN, RCPT, 80POS, 2ROW, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-140-01-L-DV MMS-140-01-L-DV 11P5773 85AJ3388
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 80Way, 2Row; Connector Systems Samtec Conn, Rcpt, 80Pos, 2Row, 2Mm Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Adapters - NAMVM2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details