Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-139-02-L-SV

Description
CONN RCPT 39POS 0.079 GOLD SMD
Datasheet
Description
CONN RCPT 39POS 0.079 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-139-02-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-139-02-L-SV
CONN RCPT 39POS 0.079 GOLD SMD

CONN RCPT 39POS 0.079 GOLD SMD

Supplier's Site
Socket, 2.0Mm, Vert, 1X39 Position; Connector Systems Samtec - 11P5771 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X39 Position; Connector Systems Samtec
11P5771
Socket, 2.0Mm, Vert, 1X39 Position; Connector Systems Samtec 11P5771
SOCKET, 2.0MM, VERT, 1X39 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:39Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 1X39 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:39Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMS-139-02-L-SV 11P5771
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Vert, 1X39 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data