Samtec Inc. Socket, 2.0Mm, Horiz, 1X36 Position; Connector Systems Samtec MMS-136-01-L-SH

Description
SOCKET, 2.0MM, HORIZ, 1X36 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, HORIZ, 1X36 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Horiz, 1X36 Position; Connector Systems Samtec - 11P5743 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 1X36 Position; Connector Systems Samtec
11P5743
Socket, 2.0Mm, Horiz, 1X36 Position; Connector Systems Samtec 11P5743
SOCKET, 2.0MM, HORIZ, 1X36 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 1X36 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P5743
Product Name Socket, 2.0Mm, Horiz, 1X36 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details