Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-136-01-L-DV

Description
CONN RCPT 72POS 0.079 GOLD PCB
Datasheet
Description
CONN RCPT 72POS 0.079 GOLD PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-136-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-136-01-L-DV
CONN RCPT 72POS 0.079 GOLD PCB

CONN RCPT 72POS 0.079 GOLD PCB

Supplier's Site
Socket, 2.0Mm, Vert, 2X36 Position; Connector Systems Samtec - 11P5742 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X36 Position; Connector Systems Samtec
11P5742
Socket, 2.0Mm, Vert, 2X36 Position; Connector Systems Samtec 11P5742
SOCKET, 2.0MM, VERT, 2X36 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoH S Compliant: Yes

SOCKET, 2.0MM, VERT, 2X36 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMS-136-01-L-DV 11P5742
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Vert, 2X36 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BergStik ® - 10082201-405-04LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers