2.00 mm Tiger Claw Skt Strip
Win Source Part Number: 1194457-MMS-134-01-L
Category: Connectors, Interconnects>Rectan
Series: MMS
Number of Positions: 68
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Standard Package: 1
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.115" (2.92mm)
Insulation Height: 0.175" (4.45mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MMS-134-01-L-DV.; MMS13401LDV;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.9A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1228-34
Base Product Number: MMS-134
CONN RCPT 68POS 0.079 GOLD PCB Product overview: MMS-134-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-MMS-134-01-L-DV can be used for catalog matching and distributor lookup.
SOCKET, 2.0MM, VERT, 2X34 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, RECEPTACLE, 68POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:68Contacts;
CONN RCPT 68POS 0.079 GOLD PCB
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MMS-134-01-L-DV | 1194457-MMS-134-01-L-DV | 315-MMS-134-01-L-DV | 11P5716 | 33AC2980 | MMS-134-01-L-DV |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Electronic Connector | Socket, 2.0Mm, Vert, 2X34 Position; Connector Systems Samtec | Connector, Receptacle, 68Pos, 2Row, 2Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |