Samtec Inc. Socket, 2.0Mm, Horiz, 2X33 Position; Connector Systems Samtec MMS-133-02-L-DH

Description
SOCKET, 2.0MM, HORIZ, 2X33 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, HORIZ, 2X33 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Horiz, 2X33 Position; Connector Systems Samtec - 11P5713 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 2X33 Position; Connector Systems Samtec
11P5713
Socket, 2.0Mm, Horiz, 2X33 Position; Connector Systems Samtec 11P5713
SOCKET, 2.0MM, HORIZ, 2X33 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 2X33 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount Right Angle; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P5713
Product Name Socket, 2.0Mm, Horiz, 2X33 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2001-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers