Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-132-02-L-SH

Description
CONN RCPT 32P 0.079 GOLD SMD R/A
Datasheet
Description
CONN RCPT 32P 0.079 GOLD SMD R/A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-132-02-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-132-02-L-SH
CONN RCPT 32P 0.079 GOLD SMD R/A

CONN RCPT 32P 0.079 GOLD SMD R/A

Supplier's Site
Socket, 2.0Mm, Horiz, 1X32 Position; Connector Systems Samtec - 11P5702 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 1X32 Position; Connector Systems Samtec
11P5702
Socket, 2.0Mm, Horiz, 1X32 Position; Connector Systems Samtec 11P5702
SOCKET, 2.0MM, HORIZ, 1X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 1X32 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMS-132-02-L-SH 11P5702
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Horiz, 1X32 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data