Samtec Inc. Socket, 2.0Mm, Vert, 2X32 Position; Connector Systems Samtec MMS-132-02-L-DV

Description
SOCKET, 2.0MM, VERT, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, VERT, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Vert, 2X32 Position; Connector Systems Samtec - 11P5701 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X32 Position; Connector Systems Samtec
11P5701
Socket, 2.0Mm, Vert, 2X32 Position; Connector Systems Samtec 11P5701
SOCKET, 2.0MM, VERT, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 2X32 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11P5701
Product Name Socket, 2.0Mm, Vert, 2X32 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-L0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 32.510-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers