Samtec Inc. Socket, 2.0Mm, Horiz, 2X32 Position; Connector Systems Samtec MMS-132-01-L-DH

Description
SOCKET, 2.0MM, HORIZ, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, HORIZ, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Horiz, 2X32 Position; Connector Systems Samtec - 11P5692 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 2X32 Position; Connector Systems Samtec
11P5692
Socket, 2.0Mm, Horiz, 2X32 Position; Connector Systems Samtec 11P5692
SOCKET, 2.0MM, HORIZ, 2X32 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 2X32 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-132-01-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-132-01-L-DH
CONN RCPT 64P 0.079 GOLD PCB R/A

CONN RCPT 64P 0.079 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P5692 MMS-132-01-L-DH
Product Name Socket, 2.0Mm, Horiz, 2X32 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190802 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Bergstak ® - 10069525-124402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
5 suppliers