Samtec Inc. Socket, 2.0Mm, Vert, 1X28 Position; Connector Systems Samtec MMS-128-02-L-SV

Description
SOCKET, 2.0MM, VERT, 1X28 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, VERT, 1X28 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Vert, 1X28 Position; Connector Systems Samtec - 11P5658 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X28 Position; Connector Systems Samtec
11P5658
Socket, 2.0Mm, Vert, 1X28 Position; Connector Systems Samtec 11P5658
SOCKET, 2.0MM, VERT, 1X28 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 1X28 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-128-02-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-128-02-L-SV
CONN RCPT 28POS 0.079 GOLD SMD

CONN RCPT 28POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P5658 MMS-128-02-L-SV
Product Name Socket, 2.0Mm, Vert, 1X28 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details