Samtec Inc. Socket, 2.0Mm, Horiz, 1X26 Position; Connector Systems Samtec MMS-126-01-L-SH

Description
SOCKET, 2.0MM, HORIZ, 1X26 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2.0MM, HORIZ, 1X26 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.0Mm, Horiz, 1X26 Position; Connector Systems Samtec - 11P5629 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 1X26 Position; Connector Systems Samtec
11P5629
Socket, 2.0Mm, Horiz, 1X26 Position; Connector Systems Samtec 11P5629
SOCKET, 2.0MM, HORIZ, 1X26 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 1X26 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:26Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-126-01-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-126-01-L-SH
CONN RCPT 26P 0.079 GOLD PCB R/A

CONN RCPT 26P 0.079 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 11P5629 MMS-126-01-L-SH
Product Name Socket, 2.0Mm, Horiz, 1X26 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details