Samtec Inc. Pin & Socket Connectors MMS-126-01-L-DV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-126-01-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-126-01-L-DV
Pin & Socket Connectors MMS-126-01-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Vert, 2X26 Position; Connector Systems Samtec - 11P5628 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X26 Position; Connector Systems Samtec
11P5628
Socket, 2.0Mm, Vert, 2X26 Position; Connector Systems Samtec 11P5628
SOCKET, 2.0MM, VERT, 2X26 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoH S Compliant: Yes

SOCKET, 2.0MM, VERT, 2X26 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MMS-126-01-L-DV 11P5628
Product Name Pin & Socket Connectors Socket, 2.0Mm, Vert, 2X26 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm TNC 90° Plug (Long) - 150409-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details