Samtec Inc. Terminals MMS-125-01-S-SH

Description
Discrete Wire Terminal Strip, 1.00 mm Pi
Request a Quote
Description
Discrete Wire Terminal Strip, 1.00 mm Pi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - MMS-125-01-S-SH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Discrete Wire Terminal Strip, 1.00 mm Pi

Discrete Wire Terminal Strip, 1.00 mm Pi

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number MMS-125-01-S-SH
Product Name Terminals
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2202.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details