Samtec Inc. Pin & Socket Connectors MMS-125-01-L-DV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-125-01-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-125-01-L-DV
Pin & Socket Connectors MMS-125-01-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
PCB Sockets - 1803538 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803538
PCB Sockets 1803538
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
PCB Sockets - 1803903 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
1803903
PCB Sockets 1803903
2.00 mm Tiger Claw Socket Strip

2.00 mm Tiger Claw Socket Strip

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-125-01-L-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-125-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-125-01-L-DV
CONN RCPT 50POS 0.079 GOLD PCB

CONN RCPT 50POS 0.079 GOLD PCB

Supplier's Site
Board-Board Conn, Socket, 50Way, 2Row; Connector Systems Samtec - 11P5612 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Conn, Socket, 50Way, 2Row; Connector Systems Samtec
11P5612
Board-Board Conn, Socket, 50Way, 2Row; Connector Systems Samtec 11P5612
BOARD-BOARD CONN, SOCKET, 50WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

BOARD-BOARD CONN, SOCKET, 50WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-125-01-L-DV 1803538 MMS-125-01-L-DV 11P5612
Product Name Pin & Socket Connectors PCB Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Conn, Socket, 50Way, 2Row; Connector Systems Samtec
Geometry Straight; Straight
Termination Solder Solder
Mounting Through hole Through Hole Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6064 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details