Samtec Inc. Pin & Socket Connectors MMS-125-01-L-DH

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-125-01-L-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-125-01-L-DH
Pin & Socket Connectors MMS-125-01-L-DH
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-125-01-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-125-01-L-DH
CONN RCPT 50P 0.079 GOLD PCB R/A

CONN RCPT 50P 0.079 GOLD PCB R/A

Supplier's Site
Board-Board Connector, Socket, 50Way, 2Row; Connector Systems Samtec - 11P5611 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 50Way, 2Row; Connector Systems Samtec
11P5611
Board-Board Connector, Socket, 50Way, 2Row; Connector Systems Samtec 11P5611
BOARD-BOARD CONNECTOR, SOCKET, 50WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 50WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-125-01-L-DH MMS-125-01-L-DH 11P5611
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 50Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data