Samtec Inc. Pin & Socket Connectors MMS-122-01-L-SV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-122-01-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-122-01-L-SV
Pin & Socket Connectors MMS-122-01-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Vert, 1X22 Position; Connector Systems Samtec - 11P5575 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X22 Position; Connector Systems Samtec
11P5575
Socket, 2.0Mm, Vert, 1X22 Position; Connector Systems Samtec 11P5575
SOCKET, 2.0MM, VERT, 1X22 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoH S Compliant: Yes

SOCKET, 2.0MM, VERT, 1X22 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-122-01-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-122-01-L-SV
CONN RCPT 22POS 0.079 GOLD PCB

CONN RCPT 22POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-122-01-L-SV 11P5575 MMS-122-01-L-SV
Product Name Pin & Socket Connectors Socket, 2.0Mm, Vert, 1X22 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28200-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details