Samtec Inc. Pin & Socket Connectors MMS-122-01-L-DH

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, Horiz, 2X22 Position (part number 11P5572) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board and wire-to-board applications. It has 44 contacts arranged in 2 rows and is suitable for through-hole mounting. The insulator material is black LCP, while the contacts are made of phosphor bronze with options for tin or gold plating. The current rating is 3.9 A per pin, and it operates within a temperature range of -55°C to +125°C with gold plating, or -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the insertion and withdrawal forces for a single contact are 3.7 oz and 2.2 oz, respectively. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.

Datasheet Summary
Powered by GS/AI

The Socket, 2.0Mm, Horiz, 2X22 Position (part number 11P5572) from Samtec features a pitch spacing of 2.00 mm and is designed for board-to-board and wire-to-board applications. It has 44 contacts arranged in 2 rows and is suitable for through-hole mounting. The insulator material is black LCP, while the contacts are made of phosphor bronze with options for tin or gold plating. The current rating is 3.9 A per pin, and it operates within a temperature range of -55°C to +125°C with gold plating, or -55°C to +105°C with tin plating. The contact resistance is specified at 10 mΩ, and the insertion and withdrawal forces for a single contact are 3.7 oz and 2.2 oz, respectively. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-122-01-L-DH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-122-01-L-DH
Pin & Socket Connectors MMS-122-01-L-DH
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-122-01-L-DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-122-01-L-DH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-122-01-L-DH
CONN RCPT 44P 0.079 GOLD PCB R/A

CONN RCPT 44P 0.079 GOLD PCB R/A

Supplier's Site
Socket, 2.0Mm, Horiz, 2X22 Position; Connector Systems Samtec - 11P5572 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 2X22 Position; Connector Systems Samtec
11P5572
Socket, 2.0Mm, Horiz, 2X22 Position; Connector Systems Samtec 11P5572
SOCKET, 2.0MM, HORIZ, 2X22 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 2X22 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:44Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-122-01-L-DH MMS-122-01-L-DH 11P5572
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Horiz, 2X22 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL 10 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details