Samtec Inc. Conn Sckt Strp Skt 20 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec MMS-120-01-L-SH

Description
CONN SCKT STRP SKT 20 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN SCKT STRP SKT 20 POS 2MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Sckt Strp Skt 20 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec - 84AC2138 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sckt Strp Skt 20 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec
84AC2138
Conn Sckt Strp Skt 20 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec 84AC2138
CONN SCKT STRP SKT 20 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

CONN SCKT STRP SKT 20 POS 2MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Socket, 2.0Mm, Horiz, 1X20 Position; Connector Systems Samtec - 11P5544 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Horiz, 1X20 Position; Connector Systems Samtec
11P5544
Socket, 2.0Mm, Horiz, 1X20 Position; Connector Systems Samtec 11P5544
SOCKET, 2.0MM, HORIZ, 1X20 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

SOCKET, 2.0MM, HORIZ, 1X20 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-120-01-L-SH
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-120-01-L-SH
CONN RCPT 20P 0.079 GOLD PCB R/A

CONN RCPT 20P 0.079 GOLD PCB R/A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84AC2138 11P5544 MMS-120-01-L-SH
Product Name Conn Sckt Strp Skt 20 Pos 2Mm Sldr Ra Th Rohs Compliant Samtec Socket, 2.0Mm, Horiz, 1X20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103311-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers