Samtec Inc. Pin & Socket Connectors MMS-118-01-L-DV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-118-01-L-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-118-01-L-DV
Pin & Socket Connectors MMS-118-01-L-DV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-118-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-118-01-L-DV
CONN RCPT 36POS 0.079 GOLD PCB

CONN RCPT 36POS 0.079 GOLD PCB

Supplier's Site
Socket, 2.0Mm, Vert, 2X18 Position; Connector Systems Samtec - 11P5514 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X18 Position; Connector Systems Samtec
11P5514
Socket, 2.0Mm, Vert, 2X18 Position; Connector Systems Samtec 11P5514
SOCKET, 2.0MM, VERT, 2X18 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoH S Compliant: Yes

SOCKET, 2.0MM, VERT, 2X18 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Socket, 2.0Mm, Vert, 2X18Way Rohs Compliant Samtec - 66AJ7380 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 2X18Way Rohs Compliant Samtec
66AJ7380
Socket, 2.0Mm, Vert, 2X18Way Rohs Compliant Samtec 66AJ7380
SOCKET, 2.0MM, VERT, 2X18WAY ROHS COMPLIANT: YES

SOCKET, 2.0MM, VERT, 2X18WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-118-01-L-DV MMS-118-01-L-DV 11P5514 66AJ7380
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.0Mm, Vert, 2X18 Position; Connector Systems Samtec Socket, 2.0Mm, Vert, 2X18Way Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Headers, Male Pins - A26738-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCS-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details