Samtec Inc. PCB Sockets MMS-116-01-L-SV

Description
CONN RCPT 2POS 0.079 GOLD PCB
Request a Quote Datasheet
Description
CONN RCPT 2POS 0.079 GOLD PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2000450 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000450
PCB Sockets 2000450
CONN RCPT 2POS 0.079 GOLD PCB

CONN RCPT 2POS 0.079 GOLD PCB

Supplier's Site
PCB Sockets - 2000449 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2000449
PCB Sockets 2000449
CONN RCPT 2POS 0.079 GOLD PCB

CONN RCPT 2POS 0.079 GOLD PCB

Supplier's Site
Pin & Socket Connectors - MMS-116-01-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-116-01-L-SV
Pin & Socket Connectors MMS-116-01-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Vert, 1X16 Position; Connector Systems Samtec - 11P5485 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X16 Position; Connector Systems Samtec
11P5485
Socket, 2.0Mm, Vert, 1X16 Position; Connector Systems Samtec 11P5485
SOCKET, 2.0MM, VERT, 1X16 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoH S Compliant: Yes

SOCKET, 2.0MM, VERT, 1X16 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Connector Mounting:Through Hole Mount; Product Range:MMS Series; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000450 MMS-116-01-L-SV 11P5485
Product Name PCB Sockets Pin & Socket Connectors Socket, 2.0Mm, Vert, 1X16 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BergStik ® - 10082201-801-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers