Samtec Inc. Pin & Socket Connectors MMS-112-02-L-SV

Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet
Description
2.00 mm Tiger Claw Skt Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - MMS-112-02-L-SV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
MMS-112-02-L-SV
Pin & Socket Connectors MMS-112-02-L-SV
2.00 mm Tiger Claw Skt Strip

2.00 mm Tiger Claw Skt Strip

Buy Now
Socket, 2.0Mm, Vert, 1X12 Position; Connector Systems Samtec - 11P5430 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.0Mm, Vert, 1X12 Position; Connector Systems Samtec
11P5430
Socket, 2.0Mm, Vert, 1X12 Position; Connector Systems Samtec 11P5430
SOCKET, 2.0MM, VERT, 1X12 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2.0MM, VERT, 1X12 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Surface Mount; Product Range:MMS Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - MMS-112-02-L-SV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
MMS-112-02-L-SV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets MMS-112-02-L-SV
CONN RCPT 12POS 0.079 GOLD SMD

CONN RCPT 12POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MMS-112-02-L-SV 11P5430 MMS-112-02-L-SV
Product Name Pin & Socket Connectors Socket, 2.0Mm, Vert, 1X12 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products